Vishay Intertechnology, Inc. RES 430 OHM 1/8W 1% AXIAL RN55D4300FRE6

Description
RES 430ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 430ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 430 OHM 1/8W 1% AXIAL - RN55D4300FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430 OHM 1/8W 1% AXIAL
RN55D4300FRE6
RES 430 OHM 1/8W 1% AXIAL RN55D4300FRE6
RES 430ohm 1/8W 1% AXIAL

RES 430ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D4300FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D4300FRE6-ND
Through Hole Resistors RN55D4300FRE6-ND
430 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

430 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D4300FRE6 RN55D4300FRE6-ND
Product Name RES 430 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 430 ohms 430 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers