Vishay Precision Group METAL FILM,1/8W,23.7,1%,100PPM,BULK RN55D23R7FB14

Description
METAL FILM,1/8W,23.7,1%,10 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,23.7,1%,10 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,23.7,1%,100PPM,BULK - RN55D23R7FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,23.7,1%,100PPM,BULK
RN55D23R7FB14
METAL FILM,1/8W,23.7,1%,100PPM,BULK RN55D23R7FB14
METAL FILM,1/8W,23.7,1%,10 0PPM,BULK

METAL FILM,1/8W,23.7,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - 541-RN55D23R7FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D23R7FB14-ND
Through Hole Resistors 541-RN55D23R7FB14-ND
23.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

23.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 23.7 Ohm, 125Mw, 1%; Resistance Vishay - 03F7882 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 23.7 Ohm, 125Mw, 1%; Resistance Vishay
03F7882
Metal Film Resistor, 23.7 Ohm, 125Mw, 1%; Resistance Vishay 03F7882
METAL FILM RESISTOR, 23.7 OHM, 125mW, 1%; Resistance:23.7ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 23.7 OHM, 125mW, 1%; Resistance:23.7ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D23R7FB14 541-RN55D23R7FB14-ND 03F7882
Product Name METAL FILM,1/8W,23.7,1%,100PPM,BULK Through Hole Resistors Metal Film Resistor, 23.7 Ohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details