Vishay Intertechnology, Inc. Through Hole Resistors RN55D16R7FB14

Description
16.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
16.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D16R7FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D16R7FB14-ND
Through Hole Resistors RN55D16R7FB14-ND
16.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 16.7 OHM 1/8W 1% AXIAL - RN55D16R7FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.7 OHM 1/8W 1% AXIAL
RN55D16R7FB14
RES 16.7 OHM 1/8W 1% AXIAL RN55D16R7FB14
RES 16.7ohm 1/8W 1% AXIAL

RES 16.7ohm 1/8W 1% AXIAL

Supplier's Site
Resistors Vishay - 13H6595 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
13H6595
Resistors Vishay 13H6595
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D16R7FB14-ND RN55D16R7FB14 13H6595
Product Name Through Hole Resistors RES 16.7 OHM 1/8W 1% AXIAL Resistors Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 16.7 ohms 16.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers