Vishay Intertechnology, Inc. RES 274K OHM 1/8W .5% AXIAL RN55C2743DBSL

Description
RES 274Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 274Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274K OHM 1/8W .5% AXIAL - RN55C2743DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274K OHM 1/8W .5% AXIAL
RN55C2743DBSL
RES 274K OHM 1/8W .5% AXIAL RN55C2743DBSL
RES 274Kohm 1/8W .5% AXIAL

RES 274Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2743DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2743DBSL-ND
Through Hole Resistors RN55C2743DBSL-ND
274 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

274 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2743DBSL RN55C2743DBSL-ND
Product Name RES 274K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers