Vishay Intertechnology, Inc. RES 26.5K OHM 1/8W 1% AXIAL RN55C2652FB14

Description
RES 26.5Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 26.5Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.5K OHM 1/8W 1% AXIAL - RN55C2652FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.5K OHM 1/8W 1% AXIAL
RN55C2652FB14
RES 26.5K OHM 1/8W 1% AXIAL RN55C2652FB14
RES 26.5Kohm 1/8W 1% AXIAL

RES 26.5Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C2652FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C2652FB14-ND
Through Hole Resistors RN55C2652FB14-ND
26.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

26.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C2652FB14 RN55C2652FB14-ND
Product Name RES 26.5K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers