Vishay Intertechnology, Inc. RES 24.9 OHM 1/8W 1% AXIAL RN55C24R9FRE6

Description
RES 24.9ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.9ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM 1/8W 1% AXIAL - RN55C24R9FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1/8W 1% AXIAL
RN55C24R9FRE6
RES 24.9 OHM 1/8W 1% AXIAL RN55C24R9FRE6
RES 24.9ohm 1/8W 1% AXIAL

RES 24.9ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C24R9FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C24R9FRE6-ND
Through Hole Resistors RN55C24R9FRE6-ND
24.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

24.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C24R9FRE6 RN55C24R9FRE6-ND
Product Name RES 24.9 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.9 ohms 24.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details