Vishay Intertechnology, Inc. RES 453 OHM 1/20W 1% AXIAL RN50E4530FRE6

Description
RES 453ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 453ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453 OHM 1/20W 1% AXIAL - RN50E4530FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 1/20W 1% AXIAL
RN50E4530FRE6
RES 453 OHM 1/20W 1% AXIAL RN50E4530FRE6
RES 453ohm 1/20W 1% AXIAL

RES 453ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50E4530FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50E4530FRE6-ND
Through Hole Resistors RN50E4530FRE6-ND
453 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

453 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50E4530FRE6 RN50E4530FRE6-ND
Product Name RES 453 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 453 ohms 453 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details