Vishay Intertechnology, Inc. RES 9.53K OHM 1/20W 1% AXIAL RN50C9531FB14

Description
RES 9.53Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.53Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53K OHM 1/20W 1% AXIAL - RN50C9531FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53K OHM 1/20W 1% AXIAL
RN50C9531FB14
RES 9.53K OHM 1/20W 1% AXIAL RN50C9531FB14
RES 9.53Kohm 1/20W 1% AXIAL

RES 9.53Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C9531FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C9531FB14-ND
Through Hole Resistors RN50C9531FB14-ND
9.53 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.53 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,9.53Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay - 54C6686 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,9.53Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
54C6686
Resistor,metal Film,9.53Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay 54C6686
Resistor,Metal Film,9.53KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RN5 0-MilStyle

Resistor,Metal Film,9.53KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RN50-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN50C9531FB14 RN50C9531FB14-ND 54C6686
Product Name RES 9.53K OHM 1/20W 1% AXIAL Through Hole Resistors Resistor,metal Film,9.53Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn50-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9530 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details