Vishay Intertechnology, Inc. RES 9.09K OHM 1/20W 1% AXIAL RN50C9091FRSL

Description
RES 9.09Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.09Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM 1/20W 1% AXIAL - RN50C9091FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 1/20W 1% AXIAL
RN50C9091FRSL
RES 9.09K OHM 1/20W 1% AXIAL RN50C9091FRSL
RES 9.09Kohm 1/20W 1% AXIAL

RES 9.09Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C9091FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C9091FRSL-ND
Through Hole Resistors RN50C9091FRSL-ND
9.09 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.09 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C9091FRSL RN50C9091FRSL-ND
Product Name RES 9.09K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9090 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers