Vishay Intertechnology, Inc. RES MIL 84.5 OHM 1% 1/20W RN50C84R5FRE6

Description
RES MIL 84.5ohm 1% 1/20W
Request a Quote Datasheet
Description
RES MIL 84.5ohm 1% 1/20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 84.5 OHM 1% 1/20W - RN50C84R5FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 84.5 OHM 1% 1/20W
RN50C84R5FRE6
RES MIL 84.5 OHM 1% 1/20W RN50C84R5FRE6
RES MIL 84.5ohm 1% 1/20W

RES MIL 84.5ohm 1% 1/20W

Supplier's Site
Through Hole Resistors - RN50C84R5FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C84R5FRE6-ND
Through Hole Resistors RN50C84R5FRE6-ND
84.5 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

84.5 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C84R5FRE6 RN50C84R5FRE6-ND
Product Name RES MIL 84.5 OHM 1% 1/20W Through Hole Resistors
Resistance Range 84.5 ohms 84.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers