Vishay Intertechnology, Inc. RES 750 OHM 1/20W 1% AXIAL RN50C7500FBSL

Description
RES 750ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 750ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1/20W 1% AXIAL - RN50C7500FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1/20W 1% AXIAL
RN50C7500FBSL
RES 750 OHM 1/20W 1% AXIAL RN50C7500FBSL
RES 750ohm 1/20W 1% AXIAL

RES 750ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C7500FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C7500FBSL-ND
Through Hole Resistors RN50C7500FBSL-ND
750 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

750 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C7500FBSL RN50C7500FBSL-ND
Product Name RES 750 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers