Vishay Intertechnology, Inc. RES 681 OHM 1/20W 1% AXIAL RN50C6810FRSL

Description
RES 681ohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 681ohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 1/20W 1% AXIAL - RN50C6810FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 1/20W 1% AXIAL
RN50C6810FRSL
RES 681 OHM 1/20W 1% AXIAL RN50C6810FRSL
RES 681ohm 1/20W 1% AXIAL

RES 681ohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C6810FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C6810FRSL-ND
Through Hole Resistors RN50C6810FRSL-ND
681 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

681 Ohms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C6810FRSL RN50C6810FRSL-ND
Product Name RES 681 OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers