Vishay Intertechnology, Inc. RES 665K OHM 1/20W 1% AXIAL RN50C6653FB14

Description
RES 665Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 665Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665K OHM 1/20W 1% AXIAL - RN50C6653FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665K OHM 1/20W 1% AXIAL
RN50C6653FB14
RES 665K OHM 1/20W 1% AXIAL RN50C6653FB14
RES 665Kohm 1/20W 1% AXIAL

RES 665Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C6653FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C6653FB14-ND
Through Hole Resistors RN50C6653FB14-ND
665 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

665 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C6653FB14 RN50C6653FB14-ND
Product Name RES 665K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 665000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers