Vishay Intertechnology, Inc. RES 6.65K OHM 1/20W .5% AXIAL RN50C6651DRSL

Description
RES 6.65Kohm 1/20W .5% AXIAL
Request a Quote Datasheet
Description
RES 6.65Kohm 1/20W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65K OHM 1/20W .5% AXIAL - RN50C6651DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65K OHM 1/20W .5% AXIAL
RN50C6651DRSL
RES 6.65K OHM 1/20W .5% AXIAL RN50C6651DRSL
RES 6.65Kohm 1/20W .5% AXIAL

RES 6.65Kohm 1/20W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN50C6651DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C6651DRSL-ND
Through Hole Resistors RN50C6651DRSL-ND
6.65 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.65 kOhms ±0.5% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C6651DRSL RN50C6651DRSL-ND
Product Name RES 6.65K OHM 1/20W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6650 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details