Vishay Intertechnology, Inc. 0.05W 20W Resistor RN50C4991FB14

Description
Res Metal Film 4.99K Ohm 1% 0.05W(1/20W) ±50ppm/°C Epoxy AXL Bulk Product overview: RN50C4991FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN50C4991FB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 4.99K Ohm 1% 0.05W(1/20W) ±50ppm/°C Epoxy AXL Bulk Product overview: RN50C4991FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN50C4991FB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.05W 20W Resistor - 53-RN50C4991FB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.05W 20W Resistor
53-RN50C4991FB14
0.05W 20W Resistor 53-RN50C4991FB14
Res Metal Film 4.99K Ohm 1% 0.05W(1/20W) ±50ppm/°C Epoxy AXL Bulk Product overview: RN50C4991FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN50C4991FB14 can be used for catalog matching and distributor lookup.

Res Metal Film 4.99K Ohm 1% 0.05W(1/20W) ±50ppm/°C Epoxy AXL Bulk Product overview: RN50C4991FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05W, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN50C4991FB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-RN50C4991FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN50C4991FB14-ND
Through Hole Resistors 541-RN50C4991FB14-ND
4.99 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.99 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.99K OHM 1/20W 1% AXIAL - RN50C4991FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/20W 1% AXIAL
RN50C4991FB14
RES 4.99K OHM 1/20W 1% AXIAL RN50C4991FB14
RES 4.99Kohm 1/20W 1% AXIAL

RES 4.99Kohm 1/20W 1% AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 53-RN50C4991FB14 541-RN50C4991FB14-ND RN50C4991FB14
Product Name 0.05W 20W Resistor Through Hole Resistors RES 4.99K OHM 1/20W 1% AXIAL
Technology / Construction Metal Film MetalFilm
Resistance Range 4990 ohms 4990 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers