Vishay Intertechnology, Inc. RES 343K OHM 1/20W 1% AXIAL RN50C3433FRE6

Description
RES 343Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 343Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 343K OHM 1/20W 1% AXIAL - RN50C3433FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 343K OHM 1/20W 1% AXIAL
RN50C3433FRE6
RES 343K OHM 1/20W 1% AXIAL RN50C3433FRE6
RES 343Kohm 1/20W 1% AXIAL

RES 343Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C3433FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C3433FRE6-ND
Through Hole Resistors RN50C3433FRE6-ND
343 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

343 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C3433FRE6 RN50C3433FRE6-ND
Product Name RES 343K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 343000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details