Vishay Intertechnology, Inc. RES 25.5K OHM 1/20W .1% AXIAL RN50C2552BBSL

Description
RES 25.5Kohm 1/20W .1% AXIAL
Request a Quote Datasheet
Description
RES 25.5Kohm 1/20W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5K OHM 1/20W .1% AXIAL - RN50C2552BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5K OHM 1/20W .1% AXIAL
RN50C2552BBSL
RES 25.5K OHM 1/20W .1% AXIAL RN50C2552BBSL
RES 25.5Kohm 1/20W .1% AXIAL

RES 25.5Kohm 1/20W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C2552BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C2552BBSL-ND
Through Hole Resistors RN50C2552BBSL-ND
25.5 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

25.5 kOhms ±0.1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C2552BBSL RN50C2552BBSL-ND
Product Name RES 25.5K OHM 1/20W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers