Vishay Intertechnology, Inc. RES 1.96K OHM 1/20W 1% AXIAL RN50C1961FRSL

Description
RES 1.96Kohm 1/20W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.96Kohm 1/20W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96K OHM 1/20W 1% AXIAL - RN50C1961FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM 1/20W 1% AXIAL
RN50C1961FRSL
RES 1.96K OHM 1/20W 1% AXIAL RN50C1961FRSL
RES 1.96Kohm 1/20W 1% AXIAL

RES 1.96Kohm 1/20W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN50C1961FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN50C1961FRSL-ND
Through Hole Resistors RN50C1961FRSL-ND
1.96 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.96 kOhms ±1% 0.05W, 1/20W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN50C1961FRSL RN50C1961FRSL-ND
Product Name RES 1.96K OHM 1/20W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1960 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details