Vishay Intertechnology, Inc. RES 95.3K OHM 1% 1W AXIAL RLR32C9532FRRSL

Description
RES 95.3Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 95.3Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3K OHM 1% 1W AXIAL - RLR32C9532FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1% 1W AXIAL
RLR32C9532FRRSL
RES 95.3K OHM 1% 1W AXIAL RLR32C9532FRRSL
RES 95.3Kohm 1% 1W AXIAL

RES 95.3Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C9532FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C9532FRRSL-ND
Through Hole Resistors RLR32C9532FRRSL-ND
95.3 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

95.3 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C9532FRRSL RLR32C9532FRRSL-ND
Product Name RES 95.3K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 95300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers