Vishay Intertechnology, Inc. RES 91K OHM 2% 1W AXIAL RLR32C9102GRB14

Description
RES 91Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 91Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91K OHM 2% 1W AXIAL - RLR32C9102GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91K OHM 2% 1W AXIAL
RLR32C9102GRB14
RES 91K OHM 2% 1W AXIAL RLR32C9102GRB14
RES 91Kohm 2% 1W AXIAL

RES 91Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C9102GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C9102GRB14-ND
Through Hole Resistors RLR32C9102GRB14-ND
91 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

91 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C9102GRB14 RLR32C9102GRB14-ND
Product Name RES 91K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 91000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers