Vishay Intertechnology, Inc. RES 510K OHM 2% 1W AXIAL RLR32C5103GRRE6

Description
RES 510Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 510Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510K OHM 2% 1W AXIAL - RLR32C5103GRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510K OHM 2% 1W AXIAL
RLR32C5103GRRE6
RES 510K OHM 2% 1W AXIAL RLR32C5103GRRE6
RES 510Kohm 2% 1W AXIAL

RES 510Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C5103GRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C5103GRRE6-ND
Through Hole Resistors RLR32C5103GRRE6-ND
510 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

510 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C5103GRRE6 RLR32C5103GRRE6-ND
Product Name RES 510K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 510000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers