Vishay Intertechnology, Inc. RES 3.9K OHM 2% 1W AXIAL RLR32C3901GMBSL

Description
RES 3.9Kohm 2% 1W AXIAL
Request a Quote Datasheet
Description
RES 3.9Kohm 2% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9K OHM 2% 1W AXIAL - RLR32C3901GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 2% 1W AXIAL
RLR32C3901GMBSL
RES 3.9K OHM 2% 1W AXIAL RLR32C3901GMBSL
RES 3.9Kohm 2% 1W AXIAL

RES 3.9Kohm 2% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C3901GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3901GMBSL-ND
Through Hole Resistors RLR32C3901GMBSL-ND
3.9 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.9 kOhms ±2% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C3901GMBSL RLR32C3901GMBSL-ND
Product Name RES 3.9K OHM 2% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3900 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details