Vishay Intertechnology, Inc. RES 348K OHM 1% 1W AXIAL RLR32C3483FPRSL

Description
RES 348Kohm 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 348Kohm 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348K OHM 1% 1W AXIAL - RLR32C3483FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348K OHM 1% 1W AXIAL
RLR32C3483FPRSL
RES 348K OHM 1% 1W AXIAL RLR32C3483FPRSL
RES 348Kohm 1% 1W AXIAL

RES 348Kohm 1% 1W AXIAL

Supplier's Site
Through Hole Resistors - RLR32C3483FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3483FPRSL-ND
Through Hole Resistors RLR32C3483FPRSL-ND
348 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

348 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C3483FPRSL RLR32C3483FPRSL-ND
Product Name RES 348K OHM 1% 1W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 348000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers