Vishay Intertechnology, Inc. Res Metal Film 33.2 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR32C33R2FRB14

Description
Res Metal Film 33.2 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 33.2 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 33.2 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk - RLR32C33R2FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 33.2 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RLR32C33R2FRB14
Res Metal Film 33.2 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR32C33R2FRB14
Res Metal Film 33.2 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 33.2 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR32C33R2FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C33R2FRB14-ND
Through Hole Resistors RLR32C33R2FRB14-ND
33.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C33R2FRB14 RLR32C33R2FRB14-ND
Product Name Res Metal Film 33.2 Ohm 1% 1W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers