Vishay Intertechnology, Inc. MF,1W,332,1%,100PPM,M/1%,BULK RLR32C3320FMB14

Description
MF,1W,332,1%,100PPM, M/1%,BULK
Request a Quote Datasheet
Description
MF,1W,332,1%,100PPM, M/1%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1W,332,1%,100PPM,M/1%,BULK - RLR32C3320FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1W,332,1%,100PPM,M/1%,BULK
RLR32C3320FMB14
MF,1W,332,1%,100PPM,M/1%,BULK RLR32C3320FMB14
MF,1W,332,1%,100PPM, M/1%,BULK

MF,1W,332,1%,100PPM,M/1%,BULK

Supplier's Site
Through Hole Resistors - RLR32C3320FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR32C3320FMB14-ND
Through Hole Resistors RLR32C3320FMB14-ND
332 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

332 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR32C3320FMB14 RLR32C3320FMB14-ND
Product Name MF,1W,332,1%,100PPM,M/1%,BULK Through Hole Resistors
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details