Vishay Intertechnology, Inc. RES 9.1K OHM 2% 1/2W AXIAL RLR20C9101GRBSL

Description
RES 9.1Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 9.1Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.1K OHM 2% 1/2W AXIAL - RLR20C9101GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1K OHM 2% 1/2W AXIAL
RLR20C9101GRBSL
RES 9.1K OHM 2% 1/2W AXIAL RLR20C9101GRBSL
RES 9.1Kohm 2% 1/2W AXIAL

RES 9.1Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C9101GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C9101GRBSL-ND
Through Hole Resistors RLR20C9101GRBSL-ND
9.1 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.1 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C9101GRBSL RLR20C9101GRBSL-ND
Product Name RES 9.1K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9100 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers