Vishay Intertechnology, Inc. RES 510K OHM 2% 1/2W AXIAL RLR20C5103GRBSL

Description
RES 510Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 510Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510K OHM 2% 1/2W AXIAL - RLR20C5103GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510K OHM 2% 1/2W AXIAL
RLR20C5103GRBSL
RES 510K OHM 2% 1/2W AXIAL RLR20C5103GRBSL
RES 510Kohm 2% 1/2W AXIAL

RES 510Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C5103GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C5103GRBSL-ND
Through Hole Resistors RLR20C5103GRBSL-ND
510 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

510 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C5103GRBSL RLR20C5103GRBSL-ND
Product Name RES 510K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 510000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details