Vishay Intertechnology, Inc. RES 1.96K OHM 1% 1/2W AXIAL RLR20C1961FRB14

Description
RES 1.96Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 1.96Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96K OHM 1% 1/2W AXIAL - RLR20C1961FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM 1% 1/2W AXIAL
RLR20C1961FRB14
RES 1.96K OHM 1% 1/2W AXIAL RLR20C1961FRB14
RES 1.96Kohm 1% 1/2W AXIAL

RES 1.96Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1961FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1961FRB14-ND
Through Hole Resistors RLR20C1961FRB14-ND
1.96 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.96 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C1961FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C1961FRB14
Through Hole Resistors RLR20C1961FRB14
RES 1.96K OHM 1% 1/2W AXIAL

RES 1.96K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C1961FRB14 RLR20C1961FRB14-ND RLR20C1961FRB14
Product Name RES 1.96K OHM 1% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1960 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details