Vishay Intertechnology, Inc. RES 18K OHM 2% 1/2W AXIAL RLR20C1802GMBSL

Description
RES 18Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 18Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18K OHM 2% 1/2W AXIAL - RLR20C1802GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18K OHM 2% 1/2W AXIAL
RLR20C1802GMBSL
RES 18K OHM 2% 1/2W AXIAL RLR20C1802GMBSL
RES 18Kohm 2% 1/2W AXIAL

RES 18Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1802GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1802GMBSL-ND
Through Hole Resistors RLR20C1802GMBSL-ND
18 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

18 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1802GMBSL RLR20C1802GMBSL-ND
Product Name RES 18K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details