Vishay Intertechnology, Inc. RES 165K OHM 1% 1/2W AXIAL RLR20C1653FMRSL

Description
RES 165Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 165Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165K OHM 1% 1/2W AXIAL - RLR20C1653FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165K OHM 1% 1/2W AXIAL
RLR20C1653FMRSL
RES 165K OHM 1% 1/2W AXIAL RLR20C1653FMRSL
RES 165Kohm 1% 1/2W AXIAL

RES 165Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1653FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1653FMRSL-ND
Through Hole Resistors RLR20C1653FMRSL-ND
165 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

165 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1653FMRSL RLR20C1653FMRSL-ND
Product Name RES 165K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 165000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers