Vishay Intertechnology, Inc. Through Hole Resistors RLR07C6340FRBSL

Description
634 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
634 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C6340FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6340FRBSL-ND
Through Hole Resistors RLR07C6340FRBSL-ND
634 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

634 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 634 OHM 1% 1/4W AXIAL - RLR07C6340FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634 OHM 1% 1/4W AXIAL
RLR07C6340FRBSL
RES 634 OHM 1% 1/4W AXIAL RLR07C6340FRBSL
RES 634ohm 1% 1/4W AXIAL

RES 634ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6340FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C6340FRBSL
Through Hole Resistors RLR07C6340FRBSL
RES 634 OHM 1% 1/4W AXIAL

RES 634 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C6340FRBSL-ND RLR07C6340FRBSL RLR07C6340FRBSL
Product Name Through Hole Resistors RES 634 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 634 ohms 634 ohms 634 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers