Res Metal Film 6.2M Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
6.2 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 6.2M OHM 2% 1/4W AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR07C6204GMRE5 | 541-RLR07C6204GMRE5TR-ND | RLR07C6204GMRE5 |
| Product Name | Res Metal Film 6.2M Ohm 2% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole |
| Tolerance | 2 to 1 +/- % | 2 +/- % | 2 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | |
| Power Rating | 4 watts | 0.2500 watts | 4 watts |