Vishay Intertechnology, Inc. RES 62K OHM 2% 1/4W AXIAL RLR07C6202GRR36

Description
RES 62Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 62Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62K OHM 2% 1/4W AXIAL - RLR07C6202GRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62K OHM 2% 1/4W AXIAL
RLR07C6202GRR36
RES 62K OHM 2% 1/4W AXIAL RLR07C6202GRR36
RES 62Kohm 2% 1/4W AXIAL

RES 62Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6202GRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6202GRR36-ND
Through Hole Resistors RLR07C6202GRR36-ND
62 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

62 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C6202GRR36 RLR07C6202GRR36-ND
Product Name RES 62K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 62000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details