Vishay Intertechnology, Inc. RES 56.2 OHM 1% 1/4W AXIAL RLR07C56R2FRBSL

Description
RES 56.2ohm 1% 1/4W AXIAL
Request a Quote
Description
RES 56.2ohm 1% 1/4W AXIAL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RLR07C56R2FRBSL is a through-hole metal film resistor from Lingto Electronic Limited, designed to meet military specifications under MIL-PRF-39017. It has a resistance value of 56.2 ohms with a tolerance of ±1%. The resistor is rated for a power dissipation of 0.25 watts at 70 °C and operates within a temperature range of -65 °C to +150 °C. It features a low noise level of -40 dB and is constructed with an epoxy coating for enhanced moisture protection. The resistor also boasts a high insulation resistance of at least 10^9 ohms when dry, and a dielectric strength of 500 V AC. This component is suitable for applications requiring established reliability and traceability of materials.

Datasheet Summary
Powered by GS/AI

The RLR07C56R2FRBSL is a through-hole metal film resistor from Lingto Electronic Limited, designed to meet military specifications under MIL-PRF-39017. It has a resistance value of 56.2 ohms with a tolerance of ±1%. The resistor is rated for a power dissipation of 0.25 watts at 70 °C and operates within a temperature range of -65 °C to +150 °C. It features a low noise level of -40 dB and is constructed with an epoxy coating for enhanced moisture protection. The resistor also boasts a high insulation resistance of at least 10^9 ohms when dry, and a dielectric strength of 500 V AC. This component is suitable for applications requiring established reliability and traceability of materials.

Suppliers

Company
Product
Description
Supplier Links
RES 56.2 OHM 1% 1/4W AXIAL - RLR07C56R2FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 1% 1/4W AXIAL
RLR07C56R2FRBSL
RES 56.2 OHM 1% 1/4W AXIAL RLR07C56R2FRBSL
RES 56.2ohm 1% 1/4W AXIAL

RES 56.2ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C56R2FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C56R2FRBSL-ND
Through Hole Resistors RLR07C56R2FRBSL-ND
56.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

56.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C56R2FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C56R2FRBSL
Through Hole Resistors RLR07C56R2FRBSL
RES 56.2 OHM 1% 1/4W AXIAL

RES 56.2 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C56R2FRBSL RLR07C56R2FRBSL-ND RLR07C56R2FRBSL
Product Name RES 56.2 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details