Vishay Intertechnology, Inc. RES 5.6K OHM 2% 1/4W AXIAL RLR07C5601GSBSL

Description
RES 5.6Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 5.6Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 2% 1/4W AXIAL - RLR07C5601GSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 2% 1/4W AXIAL
RLR07C5601GSBSL
RES 5.6K OHM 2% 1/4W AXIAL RLR07C5601GSBSL
RES 5.6Kohm 2% 1/4W AXIAL

RES 5.6Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5601GSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5601GSBSL-ND
Through Hole Resistors RLR07C5601GSBSL-ND
5.6 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.6 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C5601GSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C5601GSBSL
Through Hole Resistors RLR07C5601GSBSL
RES 5.6K OHM 2% 1/4W AXIAL

RES 5.6K OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C5601GSBSL RLR07C5601GSBSL-ND RLR07C5601GSBSL
Product Name RES 5.6K OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 5600 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers