Vishay Intertechnology, Inc. MF,1/4W,4.99K ,1%,100PPM,M/1%,BULK RLR07C4991FMB14

Description
MF,1/4W,4.99K ,1%,100PPM,M/1%,BULK
Request a Quote Datasheet
Description
MF,1/4W,4.99K ,1%,100PPM,M/1%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,4.99K ,1%,100PPM,M/1%,BULK - RLR07C4991FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,4.99K ,1%,100PPM,M/1%,BULK
RLR07C4991FMB14
MF,1/4W,4.99K ,1%,100PPM,M/1%,BULK RLR07C4991FMB14
MF,1/4W,4.99K ,1%,100PPM,M/1%,BULK

MF,1/4W,4.99K ,1%,100PPM,M/1%,BULK

Supplier's Site
Through Hole Resistors - RLR07C4991FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4991FMB14-ND
Through Hole Resistors RLR07C4991FMB14-ND
4.99 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.99 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4991FMB14 RLR07C4991FMB14-ND
Product Name MF,1/4W,4.99K ,1%,100PPM,M/1%,BULK Through Hole Resistors
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers