Vishay Intertechnology, Inc. Through Hole Resistors RLR07C4751FSBSL

Description
4.75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
4.75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C4751FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4751FSBSL-ND
Through Hole Resistors RLR07C4751FSBSL-ND
4.75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 4.75K OHM 1% 1/4W AXIAL - RLR07C4751FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1% 1/4W AXIAL
RLR07C4751FSBSL
RES 4.75K OHM 1% 1/4W AXIAL RLR07C4751FSBSL
RES 4.75Kohm 1% 1/4W AXIAL

RES 4.75Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4751FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C4751FSBSL
Through Hole Resistors RLR07C4751FSBSL
RES 4.75K OHM 1% 1/4W AXIAL

RES 4.75K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C4751FSBSL-ND RLR07C4751FSBSL RLR07C4751FSBSL
Product Name Through Hole Resistors RES 4.75K OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers