Vishay Intertechnology, Inc. RES 430K OHM 2% 1/4W AXIAL RLR07C4303GRRSL

Description
RES 430Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 430Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 430K OHM 2% 1/4W AXIAL - RLR07C4303GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430K OHM 2% 1/4W AXIAL
RLR07C4303GRRSL
RES 430K OHM 2% 1/4W AXIAL RLR07C4303GRRSL
RES 430Kohm 2% 1/4W AXIAL

RES 430Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C4303GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C4303GRRSL-ND
Through Hole Resistors RLR07C4303GRRSL-ND
430 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

430 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C4303GRRSL RLR07C4303GRRSL-ND
Product Name RES 430K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 430000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers