Vishay Intertechnology, Inc. RES 365K OHM 1% 1/4W AXIAL RLR07C3653FMBSL

Description
RES 365Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 365Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365K OHM 1% 1/4W AXIAL - RLR07C3653FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365K OHM 1% 1/4W AXIAL
RLR07C3653FMBSL
RES 365K OHM 1% 1/4W AXIAL RLR07C3653FMBSL
RES 365Kohm 1% 1/4W AXIAL

RES 365Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3653FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3653FMBSL-ND
Through Hole Resistors RLR07C3653FMBSL-ND
365 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

365 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C3653FMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3653FMBSL
Through Hole Resistors RLR07C3653FMBSL
RES 365K OHM 1% 1/4W AXIAL

RES 365K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3653FMBSL RLR07C3653FMBSL-ND RLR07C3653FMBSL
Product Name RES 365K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 365000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers