Vishay Intertechnology, Inc. RES 33.2K OHM 1% 1/4W AXIAL RLR07C3322FRR36

Description
RES 33.2Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 33.2Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1% 1/4W AXIAL - RLR07C3322FRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1% 1/4W AXIAL
RLR07C3322FRR36
RES 33.2K OHM 1% 1/4W AXIAL RLR07C3322FRR36
RES 33.2Kohm 1% 1/4W AXIAL

RES 33.2Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3322FRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3322FRR36-ND
Through Hole Resistors RLR07C3322FRR36-ND
33.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3322FRR36 RLR07C3322FRR36-ND
Product Name RES 33.2K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details