Vishay Intertechnology, Inc. RES 30K OHM 2% 1/4W AXIAL RLR07C3002GMB14

Description
RES 30Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 30Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30K OHM 2% 1/4W AXIAL - RLR07C3002GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30K OHM 2% 1/4W AXIAL
RLR07C3002GMB14
RES 30K OHM 2% 1/4W AXIAL RLR07C3002GMB14
RES 30Kohm 2% 1/4W AXIAL

RES 30Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3002GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3002GMB14-ND
Through Hole Resistors RLR07C3002GMB14-ND
30 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

30 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,30Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 51C2408 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,30Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
51C2408
Resistor,metal Film,30Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 51C2408
Resistor,Metal Film,30KOhms,250WV,2 +/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,30KOhms,250WV,2+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C3002GMB14 RLR07C3002GMB14-ND 51C2408
Product Name RES 30K OHM 2% 1/4W AXIAL Through Hole Resistors Resistor,metal Film,30Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details