Vishay Intertechnology, Inc. Through Hole Resistors RLR07C2R40GMRSL

Description
2.4 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.4 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C2R40GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C2R40GMRSL-ND
Through Hole Resistors RLR07C2R40GMRSL-ND
2.4 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.4 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 2.4 OHM 2% 1/4W AXIAL - RLR07C2R40GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4 OHM 2% 1/4W AXIAL
RLR07C2R40GMRSL
RES 2.4 OHM 2% 1/4W AXIAL RLR07C2R40GMRSL
RES 2.4ohm 2% 1/4W AXIAL

RES 2.4ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C2R40GMRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C2R40GMRSL
Through Hole Resistors RLR07C2R40GMRSL
RES 2.4 OHM 2% 1/4W AXIAL

RES 2.4 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C2R40GMRSL-ND RLR07C2R40GMRSL RLR07C2R40GMRSL
Product Name Through Hole Resistors RES 2.4 OHM 2% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 2.4 ohms 2.4 ohms 2.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details