Vishay Intertechnology, Inc. RES 13 OHM 2% 1/4W AXIAL RLR07C13R0GSRE6

Description
RES 13ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 13ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13 OHM 2% 1/4W AXIAL - RLR07C13R0GSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 2% 1/4W AXIAL
RLR07C13R0GSRE6
RES 13 OHM 2% 1/4W AXIAL RLR07C13R0GSRE6
RES 13ohm 2% 1/4W AXIAL

RES 13ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C13R0GSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C13R0GSRE6-ND
Through Hole Resistors RLR07C13R0GSRE6-ND
13 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C13R0GSRE6 RLR07C13R0GSRE6-ND
Product Name RES 13 OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13 ohms 13 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details