Vishay Intertechnology, Inc. Res Metal Film 1.3K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RLR07C1301GSRE8

Description
Res Metal Film 1.3K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1.3K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.3K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R - RLR07C1301GSRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.3K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
RLR07C1301GSRE8
Res Metal Film 1.3K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RLR07C1301GSRE8
Res Metal Film 1.3K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 1.3K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR07C1301GSRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C1301GSRE8TR-ND
Through Hole Resistors 541-RLR07C1301GSRE8TR-ND
1.3 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.3 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1301GSRE8 541-RLR07C1301GSRE8TR-ND
Product Name Res Metal Film 1.3K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1.00E-3 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details