Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1301GSBSL

Description
1.3 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.3 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1301GSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1301GSBSL-ND
Through Hole Resistors RLR07C1301GSBSL-ND
1.3 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.3 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.3K OHM 2% 1/4W AXIAL - RLR07C1301GSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 2% 1/4W AXIAL
RLR07C1301GSBSL
RES 1.3K OHM 2% 1/4W AXIAL RLR07C1301GSBSL
RES 1.3Kohm 2% 1/4W AXIAL

RES 1.3Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1301GSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1301GSBSL
Through Hole Resistors RLR07C1301GSBSL
RES 1.3K OHM 2% 1/4W AXIAL

RES 1.3K OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1301GSBSL-ND RLR07C1301GSBSL RLR07C1301GSBSL
Product Name Through Hole Resistors RES 1.3K OHM 2% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers