Vishay Intertechnology, Inc. RES 8.66K OHM 1% 1/8W AXIAL RLR05C8661FRBSL

Description
RES 8.66Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 8.66Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66K OHM 1% 1/8W AXIAL - RLR05C8661FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1% 1/8W AXIAL
RLR05C8661FRBSL
RES 8.66K OHM 1% 1/8W AXIAL RLR05C8661FRBSL
RES 8.66Kohm 1% 1/8W AXIAL

RES 8.66Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C8661FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C8661FRBSL-ND
Through Hole Resistors RLR05C8661FRBSL-ND
8.66 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.66 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C8661FRBSL RLR05C8661FRBSL-ND
Product Name RES 8.66K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8660 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers