Vishay Intertechnology, Inc. RES 5.6K OHM 2% 1/8W AXIAL RLR05C5601GPB14

Description
RES 5.6Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 5.6Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 2% 1/8W AXIAL - RLR05C5601GPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 2% 1/8W AXIAL
RLR05C5601GPB14
RES 5.6K OHM 2% 1/8W AXIAL RLR05C5601GPB14
RES 5.6Kohm 2% 1/8W AXIAL

RES 5.6Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C5601GPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C5601GPB14-ND
Through Hole Resistors RLR05C5601GPB14-ND
5.6 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.6 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C5601GPB14 RLR05C5601GPB14-ND
Product Name RES 5.6K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5600 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers