Vishay Intertechnology, Inc. Res Metal Film 22 Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR05C22R0GRRE7

Description
Res Metal Film 22 Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 22 Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 22 Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R - RLR05C22R0GRRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 22 Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
RLR05C22R0GRRE7
Res Metal Film 22 Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR05C22R0GRRE7
Res Metal Film 22 Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 22 Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR05C22R0GRRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C22R0GRRE7TR-ND
Through Hole Resistors 541-RLR05C22R0GRRE7TR-ND
22 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C22R0GRRE7 541-RLR05C22R0GRRE7TR-ND
Product Name Res Metal Film 22 Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 0.0100 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details