Vishay Intertechnology, Inc. RES 1.8K OHM 2% 1/8W AXIAL RLR05C1801GRBSL

Description
RES 1.8Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 1.8Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8K OHM 2% 1/8W AXIAL - RLR05C1801GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 2% 1/8W AXIAL
RLR05C1801GRBSL
RES 1.8K OHM 2% 1/8W AXIAL RLR05C1801GRBSL
RES 1.8Kohm 2% 1/8W AXIAL

RES 1.8Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1801GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1801GRBSL-ND
Through Hole Resistors RLR05C1801GRBSL-ND
1.8 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.8 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1801GRBSL RLR05C1801GRBSL-ND
Product Name RES 1.8K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1800 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details