Vishay Intertechnology, Inc. RES 12.7K OHM 1% 1/8W AXIAL RLR05C1272FRBSL

Description
RES 12.7Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 12.7Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7K OHM 1% 1/8W AXIAL - RLR05C1272FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7K OHM 1% 1/8W AXIAL
RLR05C1272FRBSL
RES 12.7K OHM 1% 1/8W AXIAL RLR05C1272FRBSL
RES 12.7Kohm 1% 1/8W AXIAL

RES 12.7Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C1272FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C1272FRBSL-ND
Through Hole Resistors RLR05C1272FRBSL-ND
12.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C1272FRBSL RLR05C1272FRBSL-ND
Product Name RES 12.7K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers